multicomp PRO Connector, Memory Socket, 90 Position, 1.63Mm; Memory / Card Type Multicomp 412D02F-09PC003SV

Description
CONNECTOR, MEMORY SOCKET, 90 POSITION, 1.63MM; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, MEMORY SOCKET, 90 POSITION, 1.63MM; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Memory Socket, 90 Position, 1.63Mm; Memory / Card Type Multicomp - 47W3815 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Memory Socket, 90 Position, 1.63Mm; Memory / Card Type Multicomp
47W3815
Connector, Memory Socket, 90 Position, 1.63Mm; Memory / Card Type Multicomp 47W3815
CONNECTOR, MEMORY SOCKET, 90 POSITION, 1.63MM; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, MEMORY SOCKET, 90 POSITION, 1.63MM; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W3815
Product Name Connector, Memory Socket, 90 Position, 1.63Mm; Memory / Card Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details