multicomp PRO Lamp, Incandescent, Candelbra Screw/e12, 3W; Supply Voltage Multicomp 3S6/5120V-10PK

Description
LAMP, INCANDESCENT, CANDELBRA SCREW/E12, 3W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:11; Average Bulb Life:3000h; Product Range:-; Bulb Diameter:19.685mm; Current Rating:25mA; Length:48mm RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, CANDELBRA SCREW/E12, 3W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:11; Average Bulb Life:3000h; Product Range:-; Bulb Diameter:19.685mm; Current Rating:25mA; Length:48mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Candelbra Screw/e12, 3W; Supply Voltage Multicomp - 12P6311 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Candelbra Screw/e12, 3W; Supply Voltage Multicomp
12P6311
Lamp, Incandescent, Candelbra Screw/e12, 3W; Supply Voltage Multicomp 12P6311
LAMP, INCANDESCENT, CANDELBRA SCREW/E12, 3W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:11; Average Bulb Life:3000h; Product Range:-; Bulb Diameter:19.685mm; Current Rating:25mA; Length:48mm RoHS Compliant: Yes

LAMP, INCANDESCENT, CANDELBRA SCREW/E12, 3W; Supply Voltage:120V; Lamp Base Type:Candelabra Screw; Bulb Size:S-6; MSCP:11; Average Bulb Life:3000h; Product Range:-; Bulb Diameter:19.685mm; Current Rating:25mA; Length:48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 12P6311
Product Name Lamp, Incandescent, Candelbra Screw/e12, 3W; Supply Voltage Multicomp
Rated Average Life 3000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 194NA-14 44859 - GE Lighting
Specs
Base Type WEDGE
Filament Type C2F
Lamp Power 4 watts
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 18 watts
Rated Average Life 500 hours
View Details