multicomp PRO Terminal, Spade/fork, #6, Crimp, Clear; Product Range Multicomp 3983

Description
TERMINAL, SPADE/FORK, #6, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Clear; Product Range Multicomp - 84N1001 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Clear; Product Range Multicomp
84N1001
Terminal, Spade/fork, #6, Crimp, Clear; Product Range Multicomp 84N1001
TERMINAL, SPADE/FORK, #6, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84N1001
Product Name Terminal, Spade/fork, #6, Crimp, Clear; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details