multicomp PRO Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Multicomp 3981

Description
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Multicomp - 84N999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Multicomp
84N999
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Multicomp 84N999
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:#10 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:Polyolefin; Stud Size:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N999
Product Name Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M5AE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details