multicomp PRO Terminal, Spade/fork, #4, Crimp, Clear; Product Range Multicomp 3969

Description
TERMINAL, SPADE/FORK, #4, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #4, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #4, Crimp, Clear; Product Range Multicomp - 84N987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #4, Crimp, Clear; Product Range Multicomp
84N987
Terminal, Spade/fork, #4, Crimp, Clear; Product Range Multicomp 84N987
TERMINAL, SPADE/FORK, #4, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes

TERMINAL, SPADE/FORK, #4, CRIMP, CLEAR; Product Range:-; Wire Size AWG Min:24AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84N987
Product Name Terminal, Spade/fork, #4, Crimp, Clear; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Blade Terminals - 1787242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details