multicomp PRO Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp 3960

Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25"RoHS Compliant: Yes
Datasheet
Description
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp - 84N978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp
84N978
Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp 84N978
TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25"RoHS Compliant: Yes

TERMINAL FEMALE DISCONNECT 0.25IN YELLOW; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Tab Width:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N978
Product Name Terminal Female Disconnect 0.25In Yellow; Product Range Multicomp
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details