multicomp PRO Terminal, Male Disconnect, 1/4In, Blue; Product Range Multicomp 3956

Description
TERMINAL, MALE DISCONNECT, 1/4IN, BLUE; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 1/4IN, BLUE; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 1/4In, Blue; Product Range Multicomp - 84N974 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 1/4In, Blue; Product Range Multicomp
84N974
Terminal, Male Disconnect, 1/4In, Blue; Product Range Multicomp 84N974
TERMINAL, MALE DISCONNECT, 1/4IN, BLUE; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 1/4IN, BLUE; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Stud/Tab Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N974
Product Name Terminal, Male Disconnect, 1/4In, Blue; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products