multicomp PRO Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp 3953

Description
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp - 84N971 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp
84N971
Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp 84N971
TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP, BLUE; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N971
Product Name Terminal, Ring Tongue, #8, Crimp, Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-MRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers