multicomp PRO Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Multicomp 3951

Description
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Multicomp - 84N969 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Multicomp
84N969
Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Multicomp 84N969
TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:Polyolefin; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N969
Product Name Terminal, Ring Tongue, #10, Crimp, Red; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pico (M8) receptacle - 888P-M3AB4-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details