multicomp PRO Terminal, Spade/fork, #10, Crimp, Red; Product Range Multicomp 3946

Description
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #10, Crimp, Red; Product Range Multicomp - 84N964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #10, Crimp, Red; Product Range Multicomp
84N964
Terminal, Spade/fork, #10, Crimp, Red; Product Range Multicomp 84N964
TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #10, CRIMP, RED; Product Range:-; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Polyolefin; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84N964
Product Name Terminal, Spade/fork, #10, Crimp, Red; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data