LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 12P6317 |
| Product Name | Lamp, Halogen, Midget Flange, 28V, 1.12W; Supply Voltage Multicomp |
| Rated Average Life | 10000 hours |