multicomp PRO Connector Type A Multicomp Pro 35S2R-6

Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 34C6179 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
34C6179
Connector Type A Multicomp Pro 34C6179
Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA Jack x 2; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34C6179
Product Name Connector Type A Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details