multicomp PRO Heat Shrink Tubing, 3.175Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro 3558

Description
HEAT SHRINK TUBING, 3.175MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Clear RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.175MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.175Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro - 84N611 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro
84N611
Heat Shrink Tubing, 3.175Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro 84N611
HEAT SHRINK TUBING, 3.175MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Clear RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Colour:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N611
Product Name Heat Shrink Tubing, 3.175Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details