multicomp PRO Heat Shrink Tubing, 9.525Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro 3528

Description
HEAT SHRINK TUBING, 9.525MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 9.525MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.525Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro - 84N555 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro
84N555
Heat Shrink Tubing, 9.525Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro 84N555
HEAT SHRINK TUBING, 9.525MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N555
Product Name Heat Shrink Tubing, 9.525Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-QB6IN-33 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details