multicomp PRO Heat Shrink Tubing, 6.35Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro 3527

Description
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro - 84N554 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro
84N554
Heat Shrink Tubing, 6.35Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro 84N554
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N554
Product Name Heat Shrink Tubing, 6.35Mm Id, Po, White, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details