multicomp PRO Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro 3520

Description
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:-RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 84N547, features a 2:1 shrink ratio and is designed for applications requiring insulation and protection of cables and components, particularly in the food industry and drinking water purification. The tubing is made from acrylated olefin and is clear in color. It has a minimum recommended shrink temperature of 121°C (275°F) and operates effectively within a temperature range of -55°C to +121°C. This product is compliant with USFDA regulations for food contact, utilizing non-toxic ingredients. It exhibits good chemical resistance, including resistance to oils, moisture, and sunlight. The tubing has a minimum recovered inner diameter of 0.187 inches (4.75 mm) and a nominal wall thickness of 0.031 inches (0.79 mm). It also demonstrates significant mechanical properties, including a tensile strength of 2,500 psi and an elongation of 500%. Overall, this heat shrink tubing is suitable for engineers seeking reliable insulation solutions in sensitive applications.

Datasheet Summary
Powered by GS/AI

Heat Shrink Tubing, part number 84N547, features a 2:1 shrink ratio and is designed for applications requiring insulation and protection of cables and components, particularly in the food industry and drinking water purification. The tubing is made from acrylated olefin and is clear in color. It has a minimum recommended shrink temperature of 121°C (275°F) and operates effectively within a temperature range of -55°C to +121°C. This product is compliant with USFDA regulations for food contact, utilizing non-toxic ingredients. It exhibits good chemical resistance, including resistance to oils, moisture, and sunlight. The tubing has a minimum recovered inner diameter of 0.187 inches (4.75 mm) and a nominal wall thickness of 0.031 inches (0.79 mm). It also demonstrates significant mechanical properties, including a tensile strength of 2,500 psi and an elongation of 500%. Overall, this heat shrink tubing is suitable for engineers seeking reliable insulation solutions in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro - 84N547 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro
84N547
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro 84N547
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N547
Product Name Heat Shrink Tubing, 4.75Mm Id, Po, Trans, 25Ft; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details