LAMP, INCANDESCENT, MIDGET FLANGE, 10V, 140MW; Supply Voltage:10V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.14; Average Bulb Life:50000h; Product Range:-; Bulb Length (MOL):0.63"; Lead Style:SC Midget Flange RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8090 |
| Product Name | Lamp, Incandescent, Midget Flange, 10V, 140Mw; Supply Voltage Multicomp |
| Rated Average Life | 50000 hours |