LAMP, INCANDESCENT, MINI SCREW, 6V, 240MW; Supply Voltage:6V; Lamp Base Type:Miniature Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.03; Average Bulb Life:10000h; Product Range:-; Bulb Length (MOL):0.72"; Lead Style:Midget Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8089 |
| Product Name | Lamp, Incandescent, Mini Screw, 6V, 240Mw; Supply Voltage Multicomp |
| Rated Average Life | 10000 hours |