FERRITE CORE, CYLINDRICAL, 140 OHM/100MHZ; Outer Diameter:16.9mm; Product Length:17mm; Inner Diameter:9mm; Frequency Min:-; Frequency Max:-; Impedance:140ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 98K8785 |
| Product Name | Ferrite Core, Cylindrical, 140 Ohm/100Mhz; Outer Diameter Multicomp Pro |
| Material Type | Ferrite |