LAMP, INCANDESCENT, MIDGET FLANGE, 2.7V, 162MW; Supply Voltage:2.7V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.04; Average Bulb Life:6000h; Product Range:-; Bulb Length (MOL):0.63"; Lead Style:SC Midget Flange RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 50N8226 |
| Product Name | Lamp, Incandescent, Midget Flange, 2.7V, 162Mw; Supply Voltage Multicomp |
| Rated Average Life | 6000 hours |