multicomp PRO Knob, Aluminium, Spun, 32Mm; Shaft Type Multicomp 32S-2D

Description
KNOB, ALUMINIUM, SPUN, 32MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:32mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet
Description
KNOB, ALUMINIUM, SPUN, 32MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:32mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Aluminium, Spun, 32Mm; Shaft Type Multicomp - 74M7084 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Aluminium, Spun, 32Mm; Shaft Type Multicomp
74M7084
Knob, Aluminium, Spun, 32Mm; Shaft Type Multicomp 74M7084
KNOB, ALUMINIUM, SPUN, 32MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:32mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

KNOB, ALUMINIUM, SPUN, 32MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Aluminium; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:32mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M7084
Product Name Knob, Aluminium, Spun, 32Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data