ADAPTER, COAXIAL, UHF JACK-N PLUG, 50 OHM; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 92N5940 |
| Product Name | Adapter, Coaxial, Uhf Jack-N Plug, 50 Ohm; Convert From Coax Type Multicomp |
| Connector Type | UHF |