multicomp PRO Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Multicomp Pro 3183Y-1.50MMWHT50M

Description
Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes
Datasheet
Description
Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Multicomp Pro - 62X0708 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Multicomp Pro
62X0708
Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Multicomp Pro 62X0708
Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 mm , 30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62X0708
Product Name Multicore Unscreened Cable, Flexible, Per M, 3 Core, 1.5 Mm , 30 X 0.25Mm Rohs Compliant Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Stability Cables - SV-185-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - KMP4-9P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers