multicomp PRO Multiconductor Cable, 3 Conductor, 0.75Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro 3183Y-0.75MMBLK

Description
MULTICONDUCTOR CABLE, 3 CONDUCTOR, 0.75MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
MULTICONDUCTOR CABLE, 3 CONDUCTOR, 0.75MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable, 3 Conductor, 0.75Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro - 54M2635 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable, 3 Conductor, 0.75Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro
54M2635
Multiconductor Cable, 3 Conductor, 0.75Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro 54M2635
MULTICONDUCTOR CABLE, 3 CONDUCTOR, 0.75MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

MULTICONDUCTOR CABLE, 3 CONDUCTOR, 0.75MM2, 500V, BLACK, PER M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:-; Conductor Area CSA:0.75mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54M2635
Product Name Multiconductor Cable, 3 Conductor, 0.75Mm2, 500V, Black, Per M; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details