multicomp PRO Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Multicomp 3151-81-03A

Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Round; Current Rating:-; Product Range:3151 Series; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Round; Current Rating:-; Product Range:3151 Series; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Multicomp - 93K3662 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Multicomp
93K3662
Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Multicomp 93K3662
LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Round; Current Rating:-; Product Range:3151 Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 250V; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:-; Lens Shape:Round; Current Rating:-; Product Range:3151 Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K3662
Product Name Lamp, Indicator, Neon, Amber, 250V; Supply Voltage Multicomp
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302301 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details