multicomp PRO Solder Wire, , 1.2Mm, 500G; Flux Type Multicore/loctite 309 97SC 5C 1.2MM H 500G

Description
SOLDER WIRE, , 1.2MM, 500G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 1.2MM, 500G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 1.2Mm, 500G; Flux Type Multicore/loctite - 31M0885 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 1.2Mm, 500G; Flux Type Multicore/loctite
31M0885
Solder Wire, , 1.2Mm, 500G; Flux Type Multicore/loctite 31M0885
SOLDER WIRE, , 1.2MM, 500G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

SOLDER WIRE, , 1.2MM, 500G; Flux Type:Rosin; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:217°C; Weight - Metric:500g; Weight - Imperial:1.102lb; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0885
Product Name Solder Wire, , 1.2Mm, 500G; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; Arc
Output Current 40 amps
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details