multicomp PRO Cable, Coax, A/v, 6Mm, Blue, 100M; Coaxial Cable Type Multicomp Pro 3070200014

Description
CABLE, COAX, A/V, 6MM, BLUE, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; Jacket Material:PVC; Conductor Material:Copper; RoHS Compliant: Yes
Description
CABLE, COAX, A/V, 6MM, BLUE, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; Jacket Material:PVC; Conductor Material:Copper; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, A/v, 6Mm, Blue, 100M; Coaxial Cable Type Multicomp Pro - 37AJ1927 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, A/v, 6Mm, Blue, 100M; Coaxial Cable Type Multicomp Pro
37AJ1927
Cable, Coax, A/v, 6Mm, Blue, 100M; Coaxial Cable Type Multicomp Pro 37AJ1927
CABLE, COAX, A/V, 6MM, BLUE, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; Jacket Material:PVC; Conductor Material:Copper; RoHS Compliant: Yes

CABLE, COAX, A/V, 6MM, BLUE, 100M; Coaxial Cable Type:-; Wire Gauge:-; Conductor Area CSA:-; Impedance:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; Jacket Material:PVC; Conductor Material:Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ1927
Product Name Cable, Coax, A/v, 6Mm, Blue, 100M; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details