multicomp PRO Cable, Microphone, 7Mm, Blue, 100M; Cable Shielding Multicomp Pro 3070100052

Description
CABLE, MICROPHONE, 7MM, BLUE, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes
Description
CABLE, MICROPHONE, 7MM, BLUE, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Microphone, 7Mm, Blue, 100M; Cable Shielding Multicomp Pro - 37AJ1926 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Microphone, 7Mm, Blue, 100M; Cable Shielding Multicomp Pro
37AJ1926
Cable, Microphone, 7Mm, Blue, 100M; Cable Shielding Multicomp Pro 37AJ1926
CABLE, MICROPHONE, 7MM, BLUE, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes

CABLE, MICROPHONE, 7MM, BLUE, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ1926
Product Name Cable, Microphone, 7Mm, Blue, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details