multicomp PRO Cable, Microphone, 7Mm, Black, 100M; Cable Shielding Multicomp Pro 3070100047

Description
CABLE, MICROPHONE, 7MM, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes
Description
CABLE, MICROPHONE, 7MM, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Microphone, 7Mm, Black, 100M; Cable Shielding Multicomp Pro - 37AJ1925 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Microphone, 7Mm, Black, 100M; Cable Shielding Multicomp Pro
37AJ1925
Cable, Microphone, 7Mm, Black, 100M; Cable Shielding Multicomp Pro 37AJ1925
CABLE, MICROPHONE, 7MM, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes

CABLE, MICROPHONE, 7MM, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand Size:20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ1925
Product Name Cable, Microphone, 7Mm, Black, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details