multicomp PRO Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Multicomp Pro 2UB3001-W05100

Description
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Multicomp Pro - 20T7281 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Multicomp Pro
20T7281
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Multicomp Pro 20T7281
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Through Hole Mount; IP Rating:IP67; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T7281
Product Name Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data