multicomp PRO Dust Cover, Plastic; Accessory Type Multicomp Pro 2UB3001-W0000W

Description
DUST COVER, PLASTIC; Accessory Type:Dust Cap; For Use With:IP67 Panel Mount Connectors; Connector Body Material:Plastic Body; Product Range:Multicomp Pro Dust Caps RoHS Compliant: Yes
Description
DUST COVER, PLASTIC; Accessory Type:Dust Cap; For Use With:IP67 Panel Mount Connectors; Connector Body Material:Plastic Body; Product Range:Multicomp Pro Dust Caps RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cover, Plastic; Accessory Type Multicomp Pro is designed for use with IP67 panel mount connectors. It features a waterproof rating of IP67, indicating it can be immersed in 1 meter of water for up to 30 minutes. The product is suitable for panel thicknesses up to 3.5mm and conforms to singatron hazardous substance-free specifications. The construction includes a plastic body, ensuring durability and compliance with RoHS standards. This dust cover is an essential accessory for protecting connectors from dust and moisture in various applications.

Datasheet Summary
Powered by GS/AI

The Dust Cover, Plastic; Accessory Type Multicomp Pro is designed for use with IP67 panel mount connectors. It features a waterproof rating of IP67, indicating it can be immersed in 1 meter of water for up to 30 minutes. The product is suitable for panel thicknesses up to 3.5mm and conforms to singatron hazardous substance-free specifications. The construction includes a plastic body, ensuring durability and compliance with RoHS standards. This dust cover is an essential accessory for protecting connectors from dust and moisture in various applications.

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Plastic; Accessory Type Multicomp Pro - 20T7280 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Plastic; Accessory Type Multicomp Pro
20T7280
Dust Cover, Plastic; Accessory Type Multicomp Pro 20T7280
DUST COVER, PLASTIC; Accessory Type:Dust Cap; For Use With:IP67 Panel Mount Connectors; Connector Body Material:Plastic Body; Product Range:Multicomp Pro Dust Caps RoHS Compliant: Yes

DUST COVER, PLASTIC; Accessory Type:Dust Cap; For Use With:IP67 Panel Mount Connectors; Connector Body Material:Plastic Body; Product Range:Multicomp Pro Dust Caps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 20T7280
Product Name Dust Cover, Plastic; Accessory Type Multicomp Pro
Material Plastic Body
Unlock Full Specs
to access all available technical data

Similar Products