multicomp PRO Rj45, Jack, 8 Position, Panel; Connector Type Multicomp Pro 2TJ3003-W05100

Description
RJ45, JACK, 8 POSITION, PANEL; Connector Type:RJ45; Product Range:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical ; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
RJ45, JACK, 8 POSITION, PANEL; Connector Type:RJ45; Product Range:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical ; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45, Jack, 8 Position, Panel; Connector Type Multicomp Pro - 20T7279 - Newark, An Avnet Company
Chicago, IL, United States
Rj45, Jack, 8 Position, Panel; Connector Type Multicomp Pro
20T7279
Rj45, Jack, 8 Position, Panel; Connector Type Multicomp Pro 20T7279
RJ45, JACK, 8 POSITION, PANEL; Connector Type:RJ45; Product Range:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical ; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

RJ45, JACK, 8 POSITION, PANEL; Connector Type:RJ45; Product Range:-; Connector Mounting:Panel Mount; Connector Orientation:Vertical; Contact Material:Phosphor Bronze; Contact Plating:Nickel Plated Contacts; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T7279
Product Name Rj45, Jack, 8 Position, Panel; Connector Type Multicomp Pro
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details