multicomp PRO Computer Cable, Rj45, 10M, Black; Lan Category Multicomp Pro 2TJ3000-W05104

Description
COMPUTER CABLE, RJ45, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, RJ45, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Rj45, 10M, Black; Lan Category Multicomp Pro - 20T7278 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Rj45, 10M, Black; Lan Category Multicomp Pro
20T7278
Computer Cable, Rj45, 10M, Black; Lan Category Multicomp Pro 20T7278
COMPUTER CABLE, RJ45, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes

COMPUTER CABLE, RJ45, 10M, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:Black; Product Range:-; Cable Length:10m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20T7278
Product Name Computer Cable, Rj45, 10M, Black; Lan Category Multicomp Pro
Application Computer; LAN / Ethernet
Unlock Full Specs
to access all available technical data