multicomp PRO Rj45, Plug, 8 Position, Cable; Modular Connector Type Multicomp Pro 2TJ3000-W05100

Description
RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45, Plug, 8 Position, Cable; Modular Connector Type Multicomp Pro - 20T7275 - Newark, An Avnet Company
Chicago, IL, United States
Rj45, Plug, 8 Position, Cable; Modular Connector Type Multicomp Pro
20T7275
Rj45, Plug, 8 Position, Cable; Modular Connector Type Multicomp Pro 20T7275
RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Product Range:-RoHS Compliant: Yes

RJ45, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Connector Mounting:Cable Mount; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20T7275
Product Name Rj45, Plug, 8 Position, Cable; Modular Connector Type Multicomp Pro
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products