MOSFET, DUAL N CHANNEL, 60V, 4.4OHM, 115mA, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):4.4ohm; Transistor Mounting:Surface Mount; No. of Pins:6PinsRoHS Compliant: Yes
MOSFET, DUAL N CHANNEL, 60V, 4.4OHM, 115mA, SOT-363-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; On Resistance Rds(on):4.4ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 66W0958 |
| Product Name | Mosfet, Dual N Channel, 60V, 4.4Ohm, 115Ma, Sot-363-6; Transistor Polarity Multicomp Pro |
| Polarity | N-Channel |