MOSFET, N CHANNEL, 60V, 1.2OHM, 115mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW; MSL:- RoHS Compliant: Yes
MOSFET, N CHANNEL, 60V, 1.2OHM, 115mA, SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:115mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:200mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 65W8792 |
| Product Name | Mosfet, N Channel, 60V, 1.2Ohm, 115Ma, Sot-23; Channel Type Multicomp Pro |
| Polarity | N-Channel |