multicomp PRO Scr Thyristor, 25A, 600V, To-208Aa; Scr Module Type Multicomp Pro 2N690

Description
SCR THYRISTOR, 25A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:80mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: No
Datasheet
Description
SCR THYRISTOR, 25A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:80mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 25A, 600V, To-208Aa; Scr Module Type Multicomp Pro - 02H3004 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 600V, To-208Aa; Scr Module Type Multicomp Pro
02H3004
Scr Thyristor, 25A, 600V, To-208Aa; Scr Module Type Multicomp Pro 02H3004
SCR THYRISTOR, 25A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:80mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: No

SCR THYRISTOR, 25A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:80mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 02H3004
Product Name Scr Thyristor, 25A, 600V, To-208Aa; Scr Module Type Multicomp Pro
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B633-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P6M-AZ - 856785-5P6M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Scr Thyristor, 1.8Kv, 380A Rohs Compliant Infineon - 42AH2130 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers