A general-purpose NPN silicon transistor in a TO-220 package for switching and amplifier applications, with a maximum collector-emitter voltage of 40 V, continuous collector current of 15 A, and power dissipation of 75 W at 25°C, derating linearly at 0.6 W/°C above 25°C. The device has a junction-to-case thermal resistance of 1.67 °C/W, operating junction temperature range of -65 to +150 °C, and a gain-bandwidth product of 5 MHz. Saturation voltage is 3.5 V at 15 A collector current and 0.5 A base current, with a DC current gain ranging from 5 to 150 under pulsed test conditions. Pinout is base, collector, emitter, collector.
BIPOLAR TRANSISTOR, NPN, 40V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:15A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0739 |
| Product Name | Bipolar Transistor, Npn, 40V To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3; TO-220 |
| IC(max) | 15000 milliamps |