The 2N6388 is a Darlington silicon power transistor in a TO-220 package, designed for general-purpose amplifier and low-speed switching applications. It has a collector-emitter voltage rating of 80 V, continuous collector current of 10 A, and maximum power dissipation of 65 W at 25°C. The collector-emitter saturation voltage is 2 V maximum at 5 A collector current, with a typical DC current gain of 2,500 at 4 A. Thermal resistance from junction to case is 1.92 °C/W, and the operating and storage temperature range is -65°C to +150°C. The device complies with RoHS standards. Dimensions are specified within tolerances for case pin spacing and terminal dimensions.
Bipolar (BJT) Single Transistor, Darlington, NPN, 80 V, 65 W, 10 A, 1000 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 39K1529 |
| Product Name | Bipolar (Bjt) Single Transistor, Darlington, Npn, 80 V, 65 W, 10 A, 1000 Rohs Compliant Multicomp Pro |
| Polarity | NPN |