BIPOLAR TRANSISTOR, NPN, 350V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:350V; Continuous Collector Current:8A; Power Dissipation:125W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:5MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1389 |
| Product Name | Bipolar Transistor, Npn, 350V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 8000 milliamps |