BIPOLAR TRANSISTOR, NPN, 70V; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1388 |
| Product Name | Bipolar Transistor, Npn, 70V; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 7000 milliamps |