multicomp PRO Trans, Npn, 170V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro 2N6259

Description
TRANS, NPN, 170V, 16A, 200DEG C, 150W; Transistor Polarity:NPN; Collector Emitter Voltage Max:170V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Description
TRANS, NPN, 170V, 16A, 200DEG C, 150W; Transistor Polarity:NPN; Collector Emitter Voltage Max:170V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon power transistor designed for high-current switching and linear applications, housed in a TO-3 package measuring 38.75-39.96 mm in height, 19.28-22.23 mm in width, and 7.96-9.28 mm in thickness. It has a continuous collector current rating of 16 A, a collector-emitter voltage of 150 V, and a maximum power dissipation of 150 W at 25°C case temperature. The device features a dc current gain of 15 to 60 at 8 A collector current, a collector-emitter saturation voltage of 1 V max at 8 A and 0.8 A base current, and a junction temperature range of -65°C to +200°C. Thermal resistance from junction to case is 1.17°C/W. The transistor meets RoHS standards.

Datasheet Summary
Powered by GS/AI

NPN silicon power transistor designed for high-current switching and linear applications, housed in a TO-3 package measuring 38.75-39.96 mm in height, 19.28-22.23 mm in width, and 7.96-9.28 mm in thickness. It has a continuous collector current rating of 16 A, a collector-emitter voltage of 150 V, and a maximum power dissipation of 150 W at 25°C case temperature. The device features a dc current gain of 15 to 60 at 8 A collector current, a collector-emitter saturation voltage of 1 V max at 8 A and 0.8 A base current, and a junction temperature range of -65°C to +200°C. Thermal resistance from junction to case is 1.17°C/W. The transistor meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 170V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro - 29AH9883 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 170V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro
29AH9883
Trans, Npn, 170V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro 29AH9883
TRANS, NPN, 170V, 16A, 200DEG C, 150W; Transistor Polarity:NPN; Collector Emitter Voltage Max:170V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

TRANS, NPN, 170V, 16A, 200DEG C, 150W; Transistor Polarity:NPN; Collector Emitter Voltage Max:170V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH9883
Product Name Trans, Npn, 170V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 170V, 16A, 200Deg C, 150W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
IGBT Module - 74267644 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-523 (sc-89)
View Details