BIPOLAR TRANSISTOR, PNP, -45V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0737 |
| Product Name | Bipolar Transistor, Pnp, -45V, To-220; Transistor Polarity Multicomp Pro |
| Polarity | PNP |