A silicon NPN transistor in a TO-220 package for general purpose amplifier and switching applications, with a maximum collector-emitter voltage of 80V, continuous collector current of 4A, and power dissipation of 40W at 25°C. The device has a current gain-bandwidth product of 2.5MHz, collector-emitter saturation voltage of up to 1.4V at 4A collector current, and operates from -65°C to +150°C. It features a 3-pin configuration with base, collector, and emitter terminals, and meets RoHS compliance.
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:2.5MHzRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 01H1387 |
| Product Name | Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |
| Package Type | TO-3; TO-220 |
| IC(max) | 4000 milliamps |