multicomp PRO Transistor, Npn, 100V, 12A, To-3; Transistor Polarity Multicomp Pro 2N6059

Description
TRANSISTOR, NPN, 100V, 12A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: No
Datasheet
Description
TRANSISTOR, NPN, 100V, 12A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 100V, 12A, To-3; Transistor Polarity Multicomp Pro - 35C0736 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 100V, 12A, To-3; Transistor Polarity Multicomp Pro
35C0736
Transistor, Npn, 100V, 12A, To-3; Transistor Polarity Multicomp Pro 35C0736
TRANSISTOR, NPN, 100V, 12A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: No

TRANSISTOR, NPN, 100V, 12A, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: No

Supplier's Site Datasheet
Trans, Bipolar, Npn, 100V, 12A, To-3 Multicomp Pro - 51AK9674 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Npn, 100V, 12A, To-3 Multicomp Pro
51AK9674
Trans, Bipolar, Npn, 100V, 12A, To-3 Multicomp Pro 51AK9674
TRANS, BIPOLAR, NPN, 100V, 12A, TO-3

TRANS, BIPOLAR, NPN, 100V, 12A, TO-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors
Product Number 35C0736 51AK9674
Product Name Transistor, Npn, 100V, 12A, To-3; Transistor Polarity Multicomp Pro Trans, Bipolar, Npn, 100V, 12A, To-3 Multicomp Pro
Transistor Type Transistor, Npn, 100V, 12A, To-3; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data