multicomp PRO Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro 2N6054

Description
TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Description
TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6054 is a PNP Darlington power transistor for general-purpose amplification and low-frequency switching, housed in a TO-3 package with dimensions of 38.75 to 39.96 mm in height, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness. It has a maximum collector-emitter voltage of 80 V, a continuous collector current of 8 A, and a total power dissipation of 100 W at 25°C case temperature, derating at 0.571 W/°C above 25°C. The junction temperature range is -65°C to +200°C, with a thermal resistance of 1.75 °C/W. Collector-emitter saturation voltage is 2 V maximum at 4 A and 3 V maximum at 8 A. Built-in base-emitter shunt resistors are included. It meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The 2N6054 is a PNP Darlington power transistor for general-purpose amplification and low-frequency switching, housed in a TO-3 package with dimensions of 38.75 to 39.96 mm in height, 19.28 to 22.23 mm in width, and 7.96 to 9.28 mm in thickness. It has a maximum collector-emitter voltage of 80 V, a continuous collector current of 8 A, and a total power dissipation of 100 W at 25°C case temperature, derating at 0.571 W/°C above 25°C. The junction temperature range is -65°C to +200°C, with a thermal resistance of 1.75 °C/W. Collector-emitter saturation voltage is 2 V maximum at 4 A and 3 V maximum at 8 A. Built-in base-emitter shunt resistors are included. It meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro - 29AH9881 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro
29AH9881
Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro 29AH9881
TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

TRANS, NPN, 80V, 8A, 200DEG C, 100W; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 29AH9881
Product Name Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Npn, 80V, 8A, 200Deg C, 100W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 36313001 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; SOT-223
View Details