BIPOLAR TRANSISTOR, PNP, -100V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:12A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0735 |
| Product Name | Bipolar Transistor, Pnp, -100V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |