The 2N6045 is an NPN Darlington transistor in a TO-220 package, designed for high-current switching applications. It has a collector-emitter voltage rating of 100 V, a continuous collector current of 8 A, and a maximum power dissipation of 75 W at a case temperature of 25°C. The device features monolithic construction with built-in base-emitter shunt resistors, a minimum DC current gain of 1,000 at 3 A collector current, and a collector-emitter saturation voltage of up to 4 V at 8 A. Thermal resistance from junction to case is 1.67 °C/W. Operating junction temperature ranges from -65°C to +150°C. Dimensions are: height 14.42-16.51 mm, width 9.63-10.67 mm, lead length 2.8-4.07 mm. The part meets RoHS standards.
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 35C0734 |
| Product Name | Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |