multicomp PRO Bipolar Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp Pro 2N6041

Description
BIPOLAR TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Darlington transistor in a TO-220 package for general-purpose amplifier and low-speed switching applications, with a collector-emitter voltage rating of 80V, continuous collector current of 8A, and total device dissipation of 75W at 25°C. Built-in base-emitter shunt resistors and monolithic construction are featured. Operating junction temperature ranges from -65°C to +150°C. Thermal resistance from junction to case is 1.67°C/W. Dimensions are 14.42-16.51mm in length, 9.63-10.67mm in width, and 3.56-4.83mm in thickness. The part meets RoHS standards.

Datasheet Summary
Powered by GS/AI

PNP Darlington transistor in a TO-220 package for general-purpose amplifier and low-speed switching applications, with a collector-emitter voltage rating of 80V, continuous collector current of 8A, and total device dissipation of 75W at 25°C. Built-in base-emitter shunt resistors and monolithic construction are featured. Operating junction temperature ranges from -65°C to +150°C. Thermal resistance from junction to case is 1.67°C/W. Dimensions are 14.42-16.51mm in length, 9.63-10.67mm in width, and 3.56-4.83mm in thickness. The part meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp Pro - 35C0732 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp Pro
35C0732
Bipolar Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp Pro 35C0732
BIPOLAR TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -80V, TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0732
Product Name Bipolar Transistor, Pnp, -80V, To-220; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data