multicomp PRO Bipolar Transistor, Npn, 80V, To-3; Transistor Polarity Multicomp Pro 2N5686

Description
BIPOLAR TRANSISTOR, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

High current NPN silicon power transistor in a TO-3 package, designed for high-power amplifier and switching applications. It has a continuous collector current rating of 50 A, a collector-emitter voltage rating of 80 V, and a total device dissipation of 300 W at 25°C case temperature. The device derates at 1.715 mW/°C above 25°C and operates with a junction temperature range of -65°C to +200°C. The collector-emitter saturation voltage is 1 V at 25 A collector current and 5 V at 50 A. The DC current gain ranges from 15 to 60 at 20 A collector current. The current gain-bandwidth product is 2 MHz. Physical dimensions include a maximum height of 39.96 mm, maximum diameter of 22.23 mm, and lead spacing up to 26.67 mm.

Datasheet Summary
Powered by GS/AI

High current NPN silicon power transistor in a TO-3 package, designed for high-power amplifier and switching applications. It has a continuous collector current rating of 50 A, a collector-emitter voltage rating of 80 V, and a total device dissipation of 300 W at 25°C case temperature. The device derates at 1.715 mW/°C above 25°C and operates with a junction temperature range of -65°C to +200°C. The collector-emitter saturation voltage is 1 V at 25 A collector current and 5 V at 50 A. The DC current gain ranges from 15 to 60 at 20 A collector current. The current gain-bandwidth product is 2 MHz. Physical dimensions include a maximum height of 39.96 mm, maximum diameter of 22.23 mm, and lead spacing up to 26.67 mm.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 80V, To-3; Transistor Polarity Multicomp Pro - 01H1383 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V, To-3; Transistor Polarity Multicomp Pro
01H1383
Bipolar Transistor, Npn, 80V, To-3; Transistor Polarity Multicomp Pro 01H1383
BIPOLAR TRANSISTOR, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:50A; Power Dissipation:300W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 01H1383
Product Name Bipolar Transistor, Npn, 80V, To-3; Transistor Polarity Multicomp Pro
Polarity NPN
Package Type TO-3
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156509 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45V 0.1A Bipolar Transistor - 277-BC847PNH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN; PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers